Vishay Intertechnology, Inc. Through Hole Resistors CMF5518M000FKBF

Description
18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518M000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518M000FKBF-ND
Through Hole Resistors CMF5518M000FKBF-ND
18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18M OHM 1/2W 1% AXIAL - CMF5518M000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18M OHM 1/2W 1% AXIAL
CMF5518M000FKBF
RES 18M OHM 1/2W 1% AXIAL CMF5518M000FKBF
RES 18Mohm 1/2W 1% AXIAL

RES 18Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 18 Mohm, +/1 Percent, 100 Ppm Vishay - 40C9418 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 18 Mohm, +/1 Percent, 100 Ppm Vishay
40C9418
Cmf55, 18 Mohm, +/1 Percent, 100 Ppm Vishay 40C9418
CMF55, 18 MOhm, +/- 1 Percent, 100 ppm

CMF55, 18 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518M000FKBF-ND CMF5518M000FKBF 40C9418
Product Name Through Hole Resistors RES 18M OHM 1/2W 1% AXIAL Cmf55, 18 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details