Vishay Intertechnology, Inc. RES 191K OHM 1/2W 1% AXIAL CMF55191K00FKRE

Description
RES 191Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/2W 1% AXIAL - CMF55191K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/2W 1% AXIAL
CMF55191K00FKRE
RES 191K OHM 1/2W 1% AXIAL CMF55191K00FKRE
RES 191Kohm 1/2W 1% AXIAL

RES 191Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191K00FKRE-ND
Through Hole Resistors CMF55191K00FKRE-ND
191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9656
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9656
Resistor,Metal Film,191KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,191KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191K00FKRE CMF55191K00FKRE-ND 40C9656
Product Name RES 191K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers