Vishay Intertechnology, Inc. RES 18.9K OHM 1/2W 0.1% AXIAL CMF5518K900BEBF

Description
RES 18.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9K OHM 1/2W 0.1% AXIAL - CMF5518K900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9K OHM 1/2W 0.1% AXIAL
CMF5518K900BEBF
RES 18.9K OHM 1/2W 0.1% AXIAL CMF5518K900BEBF
RES 18.9Kohm 1/2W 0.1% AXIAL

RES 18.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K900BEBF-ND
Through Hole Resistors CMF5518K900BEBF-ND
18.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.9K .1% T-9 B14 Vishay - 68P2410 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.9K .1% T-9 B14 Vishay
68P2410
Cmf-55 18.9K .1% T-9 B14 Vishay 68P2410
CMF-55 18.9K .1% T-9 B14

CMF-55 18.9K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K900BEBF CMF5518K900BEBF-ND 68P2410
Product Name RES 18.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 18.9K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details