Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K700FKR6

Description
18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K700FKR6-ND
Through Hole Resistors CMF5518K700FKR6-ND
18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.7K OHM 1/2W 1% AXIAL - CMF5518K700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/2W 1% AXIAL
CMF5518K700FKR6
RES 18.7K OHM 1/2W 1% AXIAL CMF5518K700FKR6
RES 18.7Kohm 1/2W 1% AXIAL

RES 18.7Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,187Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9411
Resistor,metal Film,187Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9411
Resistor,Metal Film,187KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,187KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K700FKR6-ND CMF5518K700FKR6 40C9411
Product Name Through Hole Resistors RES 18.7K OHM 1/2W 1% AXIAL Resistor,metal Film,187Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details