Vishay Intertechnology, Inc. Metal Film Resistors - CMF55191R00BHEB70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55191R00BHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55191R00BHEB70
Metal Film Resistors - CMF55191R00BHEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55191R00BHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00BHEB70-ND
Through Hole Resistors CMF55191R00BHEB70-ND
191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 191 .1% T-2 Eb E3 Vishay - 68P2695 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 191 .1% T-2 Eb E3 Vishay
68P2695
Cmf-55-70 191 .1% T-2 Eb E3 Vishay 68P2695
CMF-55-70 191 .1% T-2 EB e3

CMF-55-70 191 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191R00BHEB70 CMF55191R00BHEB70-ND 68P2695
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 191 .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers