Vishay Intertechnology, Inc. RES 196 OHM 1/2W 0.1% AXIAL CMF55196R00BERE70

Description
RES 196ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/2W 0.1% AXIAL - CMF55196R00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/2W 0.1% AXIAL
CMF55196R00BERE70
RES 196 OHM 1/2W 0.1% AXIAL CMF55196R00BERE70
RES 196ohm 1/2W 0.1% AXIAL

RES 196ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55196R00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196R00BERE70-ND
Through Hole Resistors CMF55196R00BERE70-ND
196 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 196 Ohm, +/0.1 Percent, 25 Ppm Vishay - 40C9702 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 196 Ohm, +/0.1 Percent, 25 Ppm Vishay
40C9702
Cmf55, 196 Ohm, +/0.1 Percent, 25 Ppm Vishay 40C9702
CMF55, 196 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 196 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196R00BERE70 CMF55196R00BERE70-ND 40C9702
Product Name RES 196 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 196 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details