Vishay Intertechnology, Inc. Through Hole Resistors CMF5518M200FKBF

Description
18.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518M200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518M200FKBF-ND
Through Hole Resistors CMF5518M200FKBF-ND
18.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5518M200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5518M200FKBF
Metal Film Resistors - CMF5518M200FKBF
Metal Film Resistors - Through Hole 18.2Mohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 18.2Mohm 1% 100PPM 1/4W

Supplier's Site
Resistor,metal Film,18.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9425
Resistor,metal Film,18.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9425
Resistor,Metal Film,18.2MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18.2MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518M200FKBF-ND CMF5518M200FKBF 40C9425
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,18.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details