Vishay Intertechnology, Inc. RES 18.7 OHM 1/2W 0.5% AXIAL CMF5518R700DHEA

Description
RES 18.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/2W 0.5% AXIAL - CMF5518R700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/2W 0.5% AXIAL
CMF5518R700DHEA
RES 18.7 OHM 1/2W 0.5% AXIAL CMF5518R700DHEA
RES 18.7ohm 1/2W 0.5% AXIAL

RES 18.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518R700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R700DHEA-ND
Through Hole Resistors CMF5518R700DHEA-ND
18.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.7 .5% T-2 Ea E3 Vishay - 68P2463 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.7 .5% T-2 Ea E3 Vishay
68P2463
Cmf-55 18.7 .5% T-2 Ea E3 Vishay 68P2463
CMF-55 18.7 .5% T-2 EA e3

CMF-55 18.7 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R700DHEA CMF5518R700DHEA-ND 68P2463
Product Name RES 18.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 18.7 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details