Vishay Intertechnology, Inc. RES 19.1K OHM 1/2W 1% AXIAL CMF5519K100FHEB

Description
RES 19.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/2W 1% AXIAL - CMF5519K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/2W 1% AXIAL
CMF5519K100FHEB
RES 19.1K OHM 1/2W 1% AXIAL CMF5519K100FHEB
RES 19.1Kohm 1/2W 1% AXIAL

RES 19.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF19.1KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.1KHFCT-ND
Through Hole Resistors CMF19.1KHFCT-ND
19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF19.1KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.1KHFTR-ND
Through Hole Resistors CMF19.1KHFTR-ND
19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.1K 1% T-2 Eb E3 Vishay - 68P2611 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.1K 1% T-2 Eb E3 Vishay
68P2611
Cmf-55 19.1K 1% T-2 Eb E3 Vishay 68P2611
CMF-55 19.1K 1% T-2 EB e3

CMF-55 19.1K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K100FHEB CMF19.1KHFCT-ND 68P2611
Product Name RES 19.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 19.1K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details