Vishay Intertechnology, Inc. RES 18.7K OHM 1/2W 1% AXIAL CMF5518K700FKEA

Description
RES 18.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/2W 1% AXIAL - CMF5518K700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/2W 1% AXIAL
CMF5518K700FKEA
RES 18.7K OHM 1/2W 1% AXIAL CMF5518K700FKEA
RES 18.7Kohm 1/2W 1% AXIAL

RES 18.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K700FKEA-ND
Through Hole Resistors CMF5518K700FKEA-ND
18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.7K 1% T-1 Ea E3 Vishay - 48P6162 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.7K 1% T-1 Ea E3 Vishay
48P6162
Cmf-55 18.7K 1% T-1 Ea E3 Vishay 48P6162
CMF-55 18.7K 1% T-1 EA e3

CMF-55 18.7K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K700FKEA CMF5518K700FKEA-ND 48P6162
Product Name RES 18.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 18.7K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details