Vishay Intertechnology, Inc. RES 191 OHM 1/2W 1% AXIAL CMF55191R00FER6

Description
RES 191ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 1% AXIAL - CMF55191R00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 1% AXIAL
CMF55191R00FER6
RES 191 OHM 1/2W 1% AXIAL CMF55191R00FER6
RES 191ohm 1/2W 1% AXIAL

RES 191ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191R00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00FER6-ND
Through Hole Resistors CMF55191R00FER6-ND
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55191R00FER6 CMF55191R00FER6-ND
Product Name RES 191 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details