Metal Film Resistors - Through Hole 1/4watt 191ohms .5%
191 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,191Ohms,250WV,.
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55191R00DHR6 | CMF55191R00DHR6-ND | 40C9669 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,191Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 191 ohms | 191 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Configuration | Single Resistor | Single Resistor |