Vishay Intertechnology, Inc. RES 19.1K OHM 1/2W 1% AXIAL CMF5519K100FER6

Description
RES 19.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/2W 1% AXIAL - CMF5519K100FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/2W 1% AXIAL
CMF5519K100FER6
RES 19.1K OHM 1/2W 1% AXIAL CMF5519K100FER6
RES 19.1Kohm 1/2W 1% AXIAL

RES 19.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K100FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K100FER6-ND
Through Hole Resistors CMF5519K100FER6-ND
19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C9570
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C9570
Resistor,Metal Film,191KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,191KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K100FER6 CMF5519K100FER6-ND 40C9570
Product Name RES 19.1K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details