Vishay Intertechnology, Inc. Through Hole Resistors CMF5519K600FHEK

Description
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5519K600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600FHEK-ND
Through Hole Resistors CMF5519K600FHEK-ND
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5519K600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5519K600FHEK
Metal Film Resistors - CMF5519K600FHEK
Metal Film Resistors - Through Hole 19.6Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 19.6Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-55 19.6K 1% T-2 Ek E3 Vishay - 68P2636 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.6K 1% T-2 Ek E3 Vishay
68P2636
Cmf-55 19.6K 1% T-2 Ek E3 Vishay 68P2636
CMF-55 19.6K 1% T-2 EK e3

CMF-55 19.6K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600FHEK-ND CMF5519K600FHEK 68P2636
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 19.6K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details