Vishay Intertechnology, Inc. Through Hole Resistors CMF55196R00DHR6

Description
196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55196R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196R00DHR6-ND
Through Hole Resistors CMF55196R00DHR6-ND
196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 196 OHM 1/2W 0.5% AXIAL - CMF55196R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/2W 0.5% AXIAL
CMF55196R00DHR6
RES 196 OHM 1/2W 0.5% AXIAL CMF55196R00DHR6
RES 196ohm 1/2W 0.5% AXIAL

RES 196ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 196 .5% T-2 Re6 Vishay - 68P2737 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 196 .5% T-2 Re6 Vishay
68P2737
Cmf-55 196 .5% T-2 Re6 Vishay 68P2737
CMF-55 196 .5% T-2 RE6

CMF-55 196 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196R00DHR6-ND CMF55196R00DHR6 68P2737
Product Name Through Hole Resistors RES 196 OHM 1/2W 0.5% AXIAL Cmf-55 196 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details