Vishay Intertechnology, Inc. RES 191K OHM 1/2W 0.5% AXIAL CMF55191K00DHBF

Description
RES 191Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/2W 0.5% AXIAL - CMF55191K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/2W 0.5% AXIAL
CMF55191K00DHBF
RES 191K OHM 1/2W 0.5% AXIAL CMF55191K00DHBF
RES 191Kohm 1/2W 0.5% AXIAL

RES 191Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191K00DHBF-ND
Through Hole Resistors CMF55191K00DHBF-ND
191 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9644
Resistor,metal Film,191Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9644
Resistor,Metal Film,191KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,191KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191K00DHBF CMF55191K00DHBF-ND 40C9644
Product Name RES 191K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,191Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers