Vishay Intertechnology, Inc. RES 18.2M OHM 1/2W 1% AXIAL CMF5518M200FKEB

Description
RES 18.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2M OHM 1/2W 1% AXIAL - CMF5518M200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2M OHM 1/2W 1% AXIAL
CMF5518M200FKEB
RES 18.2M OHM 1/2W 1% AXIAL CMF5518M200FKEB
RES 18.2Mohm 1/2W 1% AXIAL

RES 18.2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518M200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518M200FKEB-ND
Through Hole Resistors CMF5518M200FKEB-ND
18.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.2M 1% T-1 Eb E3 Vishay - 68P2431 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.2M 1% T-1 Eb E3 Vishay
68P2431
Cmf-55 18.2M 1% T-1 Eb E3 Vishay 68P2431
CMF-55 18.2M 1% T-1 EB e3

CMF-55 18.2M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518M200FKEB CMF5518M200FKEB-ND 68P2431
Product Name RES 18.2M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 18.2M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details