Vishay Intertechnology, Inc. RES 196K OHM 1/2W 1% AXIAL CMF55196K00FKEK

Description
RES 196Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/2W 1% AXIAL - CMF55196K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/2W 1% AXIAL
CMF55196K00FKEK
RES 196K OHM 1/2W 1% AXIAL CMF55196K00FKEK
RES 196Kohm 1/2W 1% AXIAL

RES 196Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55196K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196K00FKEK-ND
Through Hole Resistors CMF55196K00FKEK-ND
196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 196K 1% T-1 Ek E3 Vishay - 48P6205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 196K 1% T-1 Ek E3 Vishay
48P6205
Cmf-55 196K 1% T-1 Ek E3 Vishay 48P6205
CMF-55 196K 1% T-1 EK e3

CMF-55 196K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196K00FKEK CMF55196K00FKEK-ND 48P6205
Product Name RES 196K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 196K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details