Vishay Intertechnology, Inc. Metal Film Resistors - CMF55199K60CHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55199K60CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55199K60CHR6
Metal Film Resistors - CMF55199K60CHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55199K60CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55199K60CHR6-ND
Through Hole Resistors CMF55199K60CHR6-ND
199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 199.6 Kohm, +/0.25 Percent, 50 Ppm Vishay - 40C9722 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 199.6 Kohm, +/0.25 Percent, 50 Ppm Vishay
40C9722
Cmf55, 199.6 Kohm, +/0.25 Percent, 50 Ppm Vishay 40C9722
CMF55, 199.6 kOhm, +/- 0.25 Percent, 50 ppm

CMF55, 199.6 kOhm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55199K60CHR6 CMF55199K60CHR6-ND 40C9722
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 199.6 Kohm, +/0.25 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers