TVS Diode 600W Bidirectional 54V DO-214AA SM Product overview: SMBJ54CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ54CA-E3/5B can be used for catalog matching and distributor lookup.
TVS DIODE 54VWM 87.1VC DO214AA
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 54VWM 87.1VC DO214AA
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 734496-SMBJ54CA-E3/5
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 6.9A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: SMBJ
Manufacturer Pack Quantity: 3,200
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 54V
Voltage - Breakdown (Minimum): 60V
Voltage - Clamping (Maximum) at Ipp: 87.1V
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 54VWM 87.1VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ54CA-E3/5B | 112-SMBJ54CA-E3/5BCT-ND | 734496-SMBJ54CA-E3/5B | 77K4903 | SMBJ54CA-E3/5B |
| Product Name | 600W 54V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ54CA-E3/5B | Transient Suppressor Diode,single,bidirectional,54V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |