93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 58VWM 93.6VC SMB Product overview: SMBJ58A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ58A-13-F can be used for catalog matching and distributor lookup.
TVS DIODE, 93.6V, 600W, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 58VWM 93.6VC SMB
TVS DIODE 58VWM 93.6VC SMB
6.4A 600W 93.6V 64.4V 58V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ58A-FDICT-ND | 144-SMBJ58A-13-F | 07AH4825 | SMBJ58A-13-F | SMBJ58A-13-F | SMBJ58A-13-F |
| Product Name | TVS Diodes | TVS Protection Diode | Tvs Diode, 93.6V, 600W, Do-214Aa; Product Range Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | DO-214AA | SMB; SMB | SMB; DO-214AA, SMB | SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | |
| VBR | 64.4 volts | 64.4 to ? volts | 64.4 volts | 64.4 volts | 64.4 volts |