Diode TVS Single Bi-Dir 58V 600W SMB
Diode TVS Single Bi-Dir 58V 600W SMB
Diode TVS Single Bi-Dir 58V 600W SMB
Manufacturer: STMicroelectronics
Win Source Part Number: 1251521-SMBJ58CA-TR
Series: SMBJ, TRANSIL
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Current - Peak Pulse (10/1000μs): 33A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ58CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 64.4V
Manufacturer Homepage: www.st.com
Manufacturer Package: SMB (DO-214AA)
Maximum Clamping Voltage: 121V
Alternative Parts (Cross-Reference): P6SM BJ60C A-AU T/R13; P6SM BJ60C A-AU T/R7; SMBJ58CA HE3 TRTB;
Introduction Date: January 28, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
93.6V Clamp 6.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
93.6V Clamp 6.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
93.6V Clamp 6.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, 58V, SMB, 33A Peak Pulse Current Product overview: SMBJ58CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 58V, 33A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 58V, 33A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ58CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 58VWM 93.6VC SMB
TVS DIODE 58VWM 93.6VC SMB
DIODE, TVS, 58V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 58 V, DO-214AA, 2, 64.4 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7147226 | 7147226P | 1251521-SMBJ58CA-TR | 497-3143-2-ND | 144-SMBJ58CA-TR | SMBJ58CA-TR | SMBJ58CA-TR | 34M8529 |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMBJ58CA-TR | TVS Diodes | 600W 58V 33A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 58V, 600W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Pin Count | 2 | 2 | ||||||
| Direction | Bidirectional | Bidirectional |