Vishay Intertechnology, Inc. TVS Diodes SMBJ54D-M3/H

Description
85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ54D-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ54D-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ54D-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W 54V TVS Protection Diode - 144-SMBJ54D-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 54V TVS Protection Diode
144-SMBJ54D-M3/H
600W 54V TVS Protection Diode 144-SMBJ54D-M3/H
Trans Voltage Suppressor Diode, 600W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ54D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ54D-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ54D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ54D-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBJ54D-M3/H - 934178-SMBJ54D-M3/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ54D-M3/H
934178-SMBJ54D-M3/H
TVS - TVS - Diodes - SMBJ54D-M3/H 934178-SMBJ54D-M3/H
Manufacturer: Vishay Win Source Part Number: 934178-SMBJ54D-M3/H Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ54 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMBJ54D-M3/HGITR, SMBJ54D-M3/HGIDKR, SMBJ54D-M3/HGICT

Manufacturer: Vishay
Win Source Part Number: 934178-SMBJ54D-M3/H
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ54
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMBJ54D-M3/HGITR, SMBJ54D-M3/HGIDKR, SMBJ54D-M3/HGICT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ54D-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ54D-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ54D-M3/H
TVS DIODE 54VWM 85.9VC DO214AA

TVS DIODE 54VWM 85.9VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ54D-M3/HGICT-ND 144-SMBJ54D-M3/H 934178-SMBJ54D-M3/H SMBJ54D-M3/H
Product Name TVS Diodes 600W 54V TVS Protection Diode TVS - TVS - Diodes - SMBJ54D-M3/H Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts
VC 85.9 volts 85.9 volts
Unlock Full Specs
to access all available technical data