Manufacturer: Micro Commercial Co
Win Source Part Number: 895814-SMBJ51CA-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ51
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -SMBJ51CA-TPMSCT, -SMBJ51CA-TPMSTR, SMBJ51CA-TPMSTR, -SMBJ51CA-TPMSDKR, SMBJ51CA-TPMSCT, SMBJ51CATP, SMBJ51CA-TPMSDKR
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 51VWM 82.4VC DO214AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895814-SMBJ51CA-TP | SMBJ51CA-TPMSDKR-ND | SMBJ51CA-TP |
| Product Name | TVS - TVS - Diodes - SMBJ51CA-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | ||
| Peak Pulse Power | 600 watts | 600 watts |