Bourns, Inc. TVS Diodes SMBJ58CA-Q

Description
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-SMBJ58CA-QTR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 118-SMBJ58CA-QDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 58VWM 93.6VC DO214AA

TVS DIODE 58VWM 93.6VC DO214AA

Buy Now Datasheet
TVS Diodes - 118-SMBJ58CA-QCT-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ58CA-Q
TVS Protection Diode 144-SMBJ58CA-Q
TVS DIODE 58VWM 93.6VC SMB Product overview: SMBJ58CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ58CA-Q can be used for catalog matching and distributor lookup.

TVS DIODE 58VWM 93.6VC SMB Product overview: SMBJ58CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ58CA-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301374-SMBJ58CA-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301374-SMBJ58CA-Q
Circuit Protection - TVS - Diodes 1301374-SMBJ58CA-Q
Win Source Part Number: 1301374-SMBJ58CA-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMBJ-Q Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: Automotive, Telecom Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.5A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMBJ58CA-QTR,SMBJ58C A-QCT,SMBJ58CA-Q Base Product Number: SMBJ58

Win Source Part Number: 1301374-SMBJ58CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMBJ-Q
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMBJ58CA-QTR,SMBJ58CA-QCT,SMBJ58CA-Q
Base Product Number: SMBJ58

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ58CA-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ58CA-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ58CA-Q
TVS DIODE 58VWM 93.6VC SMB

TVS DIODE 58VWM 93.6VC SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-SMBJ58CA-QTR-ND 144-SMBJ58CA-Q 1301374-SMBJ58CA-Q SMBJ58CA-Q
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 93.6 volts 93.6 volts 93.6 volts
Unlock Full Specs
to access all available technical data