10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097841-SMBJ6.0A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.7V
Max Clamping Voltage: 13.7V
Peak Pulse Current(Ippm): 290A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
600W TVS Diode, 6V, Unidirectional, SMB Package Product overview: SMBJ6.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.0A-TR can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 4000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA
TVS DIODE 6VWM 10.3VC SMB
TVS DIODE 6V 13.7V SMB
DIODE, TVS, 6V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 6 V, DO-214AA, 2, 6.7 V RoHS Compliant: Yes
TVS DIODE 6VWM 10.3VC SMB
61A 600W 10.3V 6.7V 6V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3006-6-ND | 1097841-SMBJ6.0A-TR | 144-SMBJ6.0A-TR | SMBJ6.0A-TR | SMBJ6.0A-TR | 761-SMBJ6.0A-TR | 26M3130 | SMBJ6.0A-TR | SMBJ6.0A-TR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ6.0A-TR | 600W 6V TVS Protection Diode | TVS Diodes | TVS DIODE 6V 13.7V SMB | Diode, Tvs, 6V, 600W; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | |
| Configuration | Single | Single | |||||||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 10.3 volts | 13.7 volts | 10.3 volts | 13.7 volts | 10.3 volts | 10.3 volts | |||
| VBR | 6.7 volts | 6.7 volts | 6.7 volts | 6.7 volts | 6.7 volts | 6.7 volts |