87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 54V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ54CABCT-ND | SMBJ54CA | 67R0191 | 99AC4395 |
| Product Name | TVS Diodes | TVS Diodes | Diode; Product Range Bourns | Tvs Diode, 600W, 54V, Bidir, Do-214Aa; Product Range Bourns |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 87.1 volts | 87.1 volts | 87.1 volts | |
| VBR | 60 volts | 60 volts | 60 to ? volts |