10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Manufacturer: Microchip Technology
Win Source Part Number: 895823-SMBJ6.0AE3/TR
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ6.0
Categories: Circuit Protection
Case / Package: SMBJ (DO-214AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 6VWM 10.3VC SMBJ Product overview: SMBJ6.0AE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.0AE3/TR13 can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 10.3VC SMBJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ6.0AE3/TR13-ND | 895823-SMBJ6.0AE3/TR13 | 144-SMBJ6.0AE3/TR13 | SMBJ6.0AE3/TR13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ6.0AE3/TR13 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | Tape & Reel (TR) | SMB; SMBJ (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 10.3 volts | 10.3 volts |