Trans Voltage Suppressor Diode, 4000W, 58V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA
STMicroelectronics SMBJ58A-TR TVS Diode
STMicroelectronics SMBJ58A-TR TVS Diode
STMicroelectronics SMBJ58A-TR TVS Diode
600W TVS Diode, 58V, Unidirectional, SMB, 625pF, 121V Clamp Product overview: SMBJ58A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 58V, 625pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 58V, 625pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ58A-TR can be used for catalog matching and distributor lookup.
93.6V Clamp 6.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
93.6V Clamp 6.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
93.6V Clamp 6.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 58VWM 93.6VC SMB
DIODE, TVS, 58V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ58A-TR | 7147222 | 7147222P | 144-SMBJ58A-TR | 497-15659-1-ND | SMBJ58A-TR | 34M8528 |
| Product Name | TVS Diodes | TVS Diodes | 600W 58V 625pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 58V, 600W; Product Range Stmicroelectronics | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | Single | Single | |||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Pin Count | 2 | 2 | |||||
| Direction | Unidirectional |