96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 60VWM 96.8VC SMB
TVS DIODE 60VWM 96.8VC SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-SMBJ6-0CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |