93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ58CAFSDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 93.6 volts |