TVS DIODE 58VWM 93.6VC SMB Product overview: SMBJ58CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ58CA-13-F can be used for catalog matching and distributor lookup.
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB
TVS Diodes / ESD Suppressors 600W 58.0V
TVS DIODE 58VWM 93.6VC SMB
TVS DIODE 58VWM 93.6VC SMB
TVS DIODE, 600W, 58V, BIDIR, SMB ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ58CA-13-F | SMBJ58CA-FDIDKR-ND | SMBJ58CA-13-F | SMBJ58CA-13-F | SMBJ58CA-13-F | 29AK7810 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 58V, Bidir, Smb Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |