85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 54VWM 85.9VC DO214AA Product overview: SMBJ54CD-M3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ54CD-M3/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 850501-SMBJ54CD-M3/H
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ54
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: SMBJ54CD-M3/HGICT, SMBJ54CD-M3/HGITR, SMBJ54CD-M3/H-ND, SMBJ54CD-M3/HGIDKR, SMBJ54CD-M3/HTR-ND
TVS DIODE 54VWM 85.9VC DO214AA
TVS Diodes / ESD Suppressors 54V 600W Bidir TransZorb 3.5% Tol
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMBJ54CD-M3/HTR-ND | 144-SMBJ54CD-M3/H | 850501-SMBJ54CD-M3/H | SMBJ54CD-M3/H | SMBJ54CD-M3/H |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SMBJ54CD-M3/H | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 85.9 volts | 85.9 volts |