87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 1097836-SMBJ54CA-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 54V
Minimum Breakdown Voltage: 60V
Max Clamping Voltage: 87.1V
Peak Pulse Current(Ippm): 6.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Quantity per package: 750
600W Bidirectional TVS Diode, 54V, DO-214AA, 6.9A Product overview: SMBJ54CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 54V, 6.9A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 54V, 6.9A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ54CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 54V, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE 54VWM 87.1VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ54CA-E3/52GIDKR-ND | 1097836-SMBJ54CA-E3/52 | 144-SMBJ54CA-E3/52 | 57AJ0575 | SMBJ54CA-E3/52 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ54CA-E3/52 | 600W 54V 6.9A TVS Protection Diode | Tvs Diode, Bidir, 54V, Do-214Aa-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | Tape and Reel | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 87.1 volts | 87.1 volts | 87.1 volts | ||
| VBR | 60 volts | 60 volts | 60 volts |