Bourns, Inc. TVS Diodes SMBJ60CA

Description
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ60CABDKR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ60CABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ60CABTR-ND
TVS Diodes SMBJ60CABTR-ND
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ60CABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ60CABCT-ND
TVS Diodes SMBJ60CABCT-ND
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0199 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0199
Diode, Full Reel; Product Range Bourns 67R0199
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 60V, Bidir, Do-214Aa; Product Range Bourns - 64AH8629 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 60V, Bidir, Do-214Aa; Product Range Bourns
64AH8629
Tvs Diode, 600W, 60V, Bidir, Do-214Aa; Product Range Bourns 64AH8629
TVS DIODE, 600W, 60V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 60V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ60CABDKR-ND 67R0199 64AH8629
Product Name TVS Diodes Diode, Full Reel; Product Range Bourns Tvs Diode, 600W, 60V, Bidir, Do-214Aa; Product Range Bourns
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA
Peak Pulse Power 600 watts
VC 96.8 volts 96.8 volts
VBR 66.7 volts
Unlock Full Specs
to access all available technical data