Taiwan Semiconductor Co., Ltd. TVS Diodes SMBJ5V0A

Description
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ5V0ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ5V0ATR-ND
TVS Diodes SMBJ5V0ATR-ND
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ5V0ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ5V0ACT-ND
TVS Diodes SMBJ5V0ACT-ND
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ5V0ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ5V0ADKR-ND
TVS Diodes SMBJ5V0ADKR-ND
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
600W 5V TVS Protection Diode - 144-SMBJ5V0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 5V TVS Protection Diode
144-SMBJ5V0A
600W 5V TVS Protection Diode 144-SMBJ5V0A
TVS Diode, 600W, 5V VRWM, Unidirectional, Silicon, DO-214AA Product overview: SMBJ5V0A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5V0A can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 5V VRWM, Unidirectional, Silicon, DO-214AA Product overview: SMBJ5V0A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ5V0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor - 99AC4393 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
99AC4393
Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor 99AC4393
TVS DIODE, 600W, 5V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:6.4V;RoHS Compliant: Yes

TVS DIODE, 600W, 5V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:6.4V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ5V0ATR-ND 144-SMBJ5V0A 99AC4393
Product Name TVS Diodes 600W 5V TVS Protection Diode Tvs Diode, 600W, 5V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA
Peak Pulse Power 600 watts
VC 9.2 volts 9.2 volts
VBR 6.4 volts 6.4 to ? volts
Unlock Full Specs
to access all available technical data