Yageo USA TVS Diodes SMBJ58A/TR13

Description
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SMBJ58A/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - 13-SMBJ58A/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - 13-SMBJ58A/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ58A/TR13
TVS Protection Diode 144-SMBJ58A/TR13
Trans Voltage Suppressor Diode, Product overview: SMBJ58A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ58A/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMBJ58A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ58A/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362039-SMBJ58A/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362039-SMBJ58A/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362039-SMBJ58A/TR13
Win Source Part Number: 1362039-SMBJ58A/TR13 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMBJ Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Current - Peak Pulse (10/1000µs): 6.5A Power - Peak Pulse: 600W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1362039-SMBJ58A/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMBJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Current - Peak Pulse (10/1000µs): 6.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ58A/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ58A/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ58A/TR13
TVS DIODE 58VWM 93.6VC DO214AA

TVS DIODE 58VWM 93.6VC DO214AA

Supplier's Site
Tvs Diode, Unidir, 58V, 600W, Do-214Aa-2 Rohs Compliant Yageo - 66AJ8028 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 58V, 600W, Do-214Aa-2 Rohs Compliant Yageo
66AJ8028
Tvs Diode, Unidir, 58V, 600W, Do-214Aa-2 Rohs Compliant Yageo 66AJ8028
TVS DIODE, UNIDIR, 58V, 600W, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 58V, 600W, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SMBJ58A/TR13CT-ND 144-SMBJ58A/TR13 1362039-SMBJ58A/TR13 SMBJ58A/TR13 66AJ8028
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 58V, 600W, Do-214Aa-2 Rohs Compliant Yageo
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 93.6 volts 93.6 volts 93.6 volts
Unlock Full Specs
to access all available technical data