onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012AP133G NCP1012AP133G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 145285-NCP1012AP133G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 145285-NCP1012AP133G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012AP133G - 145285-NCP1012AP133G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012AP133G
145285-NCP1012AP133G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012AP133G 145285-NCP1012AP133G
Manufacturer: ON Semiconductor Win Source Part Number: 145285-NCP1012AP133G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 145285-NCP1012AP133G
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 130kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 8.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1012AP133G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1012AP133G
AC DC Converters, Offline Switches NCP1012AP133G
Converter Offline Flyback Topology 130kHz 7-PDIP

Converter Offline Flyback Topology 130kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 145285-NCP1012AP133G NCP1012AP133G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012AP133G AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065L - 121739-ICE3A1065L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details