onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1079BBP100G

Description
Win Source Part Number: 963016-NCP1079BBP100 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Power (Watts): 41 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.4 V Duty Cycle: 68% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.5V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1079BBP100GOS,NCP 1079BBP100G-ND Base Product Number: NCP1079
Request a Quote Datasheet
Description
Win Source Part Number: 963016-NCP1079BBP100 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Power (Watts): 41 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.4 V Duty Cycle: 68% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.5V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1079BBP100GOS,NCP 1079BBP100G-ND Base Product Number: NCP1079
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 963016-NCP1079BBP100G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
963016-NCP1079BBP100G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 963016-NCP1079BBP100G
Win Source Part Number: 963016-NCP1079BBP100 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Power (Watts): 41 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.4 V Duty Cycle: 68% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.5V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1079BBP100GOS,NCP 1079BBP100G-ND Base Product Number: NCP1079

Win Source Part Number: 963016-NCP1079BBP100G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 50
Power (Watts): 41 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.4 V
Duty Cycle: 68%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 6.5V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1079BBP100GOS,NCP1079BBP100G-ND
Base Product Number: NCP1079

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1079BBP100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1079BBP100G
PMIC - AC DC Converters, Offline Switchers NCP1079BBP100G
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1079BBP100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1079BBP100G
AC DC Converters, Offline Switches NCP1079BBP100G
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 963016-NCP1079BBP100G NCP1079BBP100G NCP1079BBP100G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BR2280JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details