Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MP158GJ-Z MP158GJ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 806415-MP158GJ-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5.3V ~ 5.6V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 806415-MP158GJ-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5.3V ~ 5.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MP158GJ-Z - 806415-MP158GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MP158GJ-Z
806415-MP158GJ-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - MP158GJ-Z 806415-MP158GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 806415-MP158GJ-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5.3V ~ 5.6V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 806415-MP158GJ-Z
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 2W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 5.3V ~ 5.6V

Buy Now
AC DC Converters, Offline Switches - MP158GJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP158GJ-Z
AC DC Converters, Offline Switches MP158GJ-Z
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP158GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP158GJ-Z
PMIC - AC DC Converters, Offline Switchers MP158GJ-Z
IC OFFLIN CONV MULT TOP TSOT23-5

IC OFFLIN CONV MULT TOP TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 806415-MP158GJ-Z MP158GJ-Z MP158GJ-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MP158GJ-Z AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details