onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002PG NCP1002PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081863-NCP1002PG Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 8.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): TOP222PN; NCP1000PG; NCP1001PG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081863-NCP1002PG Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 8.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): TOP222PN; NCP1000PG; NCP1001PG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002PG - 1081863-NCP1002PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002PG
1081863-NCP1002PG
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002PG 1081863-NCP1002PG
Manufacturer: ON Semiconductor Win Source Part Number: 1081863-NCP1002PG Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 8.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): TOP222PN; NCP1000PG; NCP1001PG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081863-NCP1002PG
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback, Forward
Voltage - Start Up: 8.5V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 7.5 V to 10 V
Control Operating Temperature: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): TOP222PN; NCP1000PG; NCP1001PG;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1002PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1002PG
AC DC Converters, Offline Switches NCP1002PG
Converter Offline Flyback, Forward Topology 100kHz 8-PDIP

Converter Offline Flyback, Forward Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081863-NCP1002PG NCP1002PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002PG AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 964551-ICE3AR0680VJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers