onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP133G NCP1013AP133G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803292-NCP1013AP133G Packaging: Tube Mounting Style: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supplier Device Package: 7-DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: NCP1013 Voltage - Supply (Vcc/Vdd): 8.5V ~ 10V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803292-NCP1013AP133G Packaging: Tube Mounting Style: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supplier Device Package: 7-DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: NCP1013 Voltage - Supply (Vcc/Vdd): 8.5V ~ 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP133G - 803292-NCP1013AP133G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP133G
803292-NCP1013AP133G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP133G 803292-NCP1013AP133G
Manufacturer: ON Semiconductor Win Source Part Number: 803292-NCP1013AP133G Packaging: Tube Mounting Style: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supplier Device Package: 7-DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: NCP1013 Voltage - Supply (Vcc/Vdd): 8.5V ~ 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 803292-NCP1013AP133G
Packaging: Tube
Mounting Style: Through Hole
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 130kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Supplier Device Package: 7-DIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: NCP1013
Voltage - Supply (Vcc/Vdd): 8.5V ~ 10V

Buy Now
IC OFFLINE SWIT SMPS CM OVP 7DIP - 598-NCP1013AP133G - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT SMPS CM OVP 7DIP
598-NCP1013AP133G
IC OFFLINE SWIT SMPS CM OVP 7DIP 598-NCP1013AP133G
IC OFFLINE SWIT SMPS CM OVP 7DIP

IC OFFLINE SWIT SMPS CM OVP 7DIP

Supplier's Site
AC DC Converters, Offline Switches - NCP1013AP133G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1013AP133G
AC DC Converters, Offline Switches NCP1013AP133G
Converter Offline Flyback Topology 130kHz 7-PDIP

Converter Offline Flyback Topology 130kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 803292-NCP1013AP133G 598-NCP1013AP133G NCP1013AP133G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP133G IC OFFLINE SWIT SMPS CM OVP 7DIP AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE2B165FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 31 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details