Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MP103GN-Z

Description
Win Source Part Number: 981531-MP103GN-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Non-Isolated Voltage - Breakdown: 700V Topology: Inductorless Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP103
Request a Quote Datasheet
Description
Win Source Part Number: 981531-MP103GN-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Non-Isolated Voltage - Breakdown: 700V Topology: Inductorless Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 981531-MP103GN-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
981531-MP103GN-Z
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 981531-MP103GN-Z
Win Source Part Number: 981531-MP103GN-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Non-Isolated Voltage - Breakdown: 700V Topology: Inductorless Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP103

Win Source Part Number: 981531-MP103GN-Z
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Non-Isolated
Voltage - Breakdown: 700V
Topology: Inductorless
Fault Protection: Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOICE
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP103

Buy Now Datasheet
AC DC Converters, Offline Switches - MP103GN-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP103GN-Z
AC DC Converters, Offline Switches MP103GN-Z
Converter Offline Inductorless Topology 8-SOICE

Converter Offline Inductorless Topology 8-SOICE

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP103GN-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP103GN-Z
PMIC - AC DC Converters, Offline Switchers MP103GN-Z
IC OFFLINE SW INDUCTORLS 8SOIC

IC OFFLINE SW INDUCTORLS 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 981531-MP103GN-Z MP103GN-Z MP103GN-Z
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JXKLA1 - 102788-ICE3B0365JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details