onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1072STBT3G NCP1072STBT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229930-NCP1072STBT3 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2V Duty Cycle: 68% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.3 V ~ 10 V Family Name: NCP1072 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-223 (TO-261) Alternative Parts (Cross-Reference): VIPER265KDTR; VIPER267KDTR; BM2P109TF-E2; Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229930-NCP1072STBT3 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2V Duty Cycle: 68% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.3 V ~ 10 V Family Name: NCP1072 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-223 (TO-261) Alternative Parts (Cross-Reference): VIPER265KDTR; VIPER267KDTR; BM2P109TF-E2; Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1072STBT3G - 1229930-NCP1072STBT3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1072STBT3G
1229930-NCP1072STBT3G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1072STBT3G 1229930-NCP1072STBT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1229930-NCP1072STBT3 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2V Duty Cycle: 68% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.3 V ~ 10 V Family Name: NCP1072 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-223 (TO-261) Alternative Parts (Cross-Reference): VIPER265KDTR; VIPER267KDTR; BM2P109TF-E2; Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229930-NCP1072STBT3G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.2V
Duty Cycle: 68%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 6.3 V ~ 10 V
Family Name: NCP1072
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-223 (TO-261)
Alternative Parts (Cross-Reference): VIPER265KDTR; VIPER267KDTR; BM2P109TF-E2;
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1072STBT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1072STBT3G
AC DC Converters, Offline Switches NCP1072STBT3G
Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1072STBT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1072STBT3G
PMIC - AC DC Converters, Offline Switchers NCP1072STBT3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229930-NCP1072STBT3G NCP1072STBT3G NCP1072STBT3G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1072STBT3G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QR1065Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 26 volts
Output Power 41 watts
View Details
ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details