onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1063AD100R2G NCP1063AD100R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886858-NCP1063AD100R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 100kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 20V Family Name: NCP1063 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1063AD100R2GOSDKR , NCP1063AD100R2GOSCT, NCP1063AD100R2GOSTR, NCP1063AD100R2G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886858-NCP1063AD100R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 100kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 20V Family Name: NCP1063 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1063AD100R2GOSDKR , NCP1063AD100R2GOSCT, NCP1063AD100R2GOSTR, NCP1063AD100R2G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1063AD100R2G - 886858-NCP1063AD100R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1063AD100R2G
886858-NCP1063AD100R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1063AD100R2G 886858-NCP1063AD100R2G
Manufacturer: ON Semiconductor Win Source Part Number: 886858-NCP1063AD100R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 100kHz 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 20V Family Name: NCP1063 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1063AD100R2GOSDKR , NCP1063AD100R2GOSCT, NCP1063AD100R2GOSTR, NCP1063AD100R2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 886858-NCP1063AD100R2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Buck, Flyback Topology 100kHz 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 7V ~ 20V
Family Name: NCP1063
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1063AD100R2GOSDKR, NCP1063AD100R2GOSCT, NCP1063AD100R2GOSTR, NCP1063AD100R2G-ND

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1063AD100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1063AD100R2G
PMIC - AC DC Converters, Offline Switchers NCP1063AD100R2G
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1063AD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1063AD100R2G
AC DC Converters, Offline Switches NCP1063AD100R2G
Converter Offline Buck, Flyback Topology 100kHz 16-SOIC

Converter Offline Buck, Flyback Topology 100kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886858-NCP1063AD100R2G NCP1063AD100R2G NCP1063AD100R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1063AD100R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737ANZ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
Input Voltage 2.8 to ? volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details