Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42YM-TR MIC38C42YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788596-MIC38C42YM-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Frequency - Switching: 500kHz Control Features: Frequency Control Supply Voltage: 9 V ~ 20 V Family Name: MIC38C42 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IS7-1845ASRH/PROTO; ISL6721AV-T; ISL6742BAAZA-T; ISL6742BAAZA; Introduction Date: August 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788596-MIC38C42YM-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Frequency - Switching: 500kHz Control Features: Frequency Control Supply Voltage: 9 V ~ 20 V Family Name: MIC38C42 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IS7-1845ASRH/PROTO; ISL6721AV-T; ISL6742BAAZA-T; ISL6742BAAZA; Introduction Date: August 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42YM-TR - 788596-MIC38C42YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42YM-TR
788596-MIC38C42YM-TR
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42YM-TR 788596-MIC38C42YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788596-MIC38C42YM-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Frequency - Switching: 500kHz Control Features: Frequency Control Supply Voltage: 9 V ~ 20 V Family Name: MIC38C42 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IS7-1845ASRH/PROTO; ISL6721AV-T; ISL6742BAAZA-T; ISL6742BAAZA; Introduction Date: August 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788596-MIC38C42YM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: 500kHz
Control Features: Frequency Control
Supply Voltage: 9 V ~ 20 V
Family Name: MIC38C42
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IS7-1845ASRH/PROTO; ISL6721AV-T; ISL6742BAAZA-T; ISL6742BAAZA;
Introduction Date: August 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MIC38C42YM-TR
PMIC - AC DC Converters, Offline Switchers MIC38C42YM-TR
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MIC38C42YM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC38C42YM-TR
AC DC Converters, Offline Switches MIC38C42YM-TR
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 788596-MIC38C42YM-TR MIC38C42YM-TR MIC38C42YM-TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42YM-TR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD736JN - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
Input Voltage 2.8 to ? volts
View Details
ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details