Manufacturer: Microchip Technology
Win Source Part Number: 1222502-MIC38C44BN
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Control Features: Frequency Control
Supply Voltage: 9V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MIC38C44
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 500kHz
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP
IC OFFLINE SWITCH MULT TOP 8DIP
IC OFFLINE SWITCH MULT TOP 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1222502-MIC38C44BN | MIC38C44BN | MIC38C44BN | MIC38C44BN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44BN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |