Manufacturer: ON Semiconductor
Win Source Part Number: 1229924-NCP1055P100G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Supply Voltage: 7.5 V ~ 10 V
Part Status: Obsolete(EOL)
Family Name: NCP1055
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): TNY268PG-TL; TNY268P-TL; TNY268PG;
Introduction Date: November 29, 2001
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 100kHz 7-PDIP
IC OFFLINE SWITCH FLYBACK 7DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1229924-NCP1055P100G | NCP1055P100G | NCP1055P100G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055P100G | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |