onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012ST65T3G NCP1012ST65T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 143453-NCP1012ST65T3 G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-223 Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 143453-NCP1012ST65T3 G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-223 Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1012ST65T3G is a monolithic offline switcher designed for low standby power applications. It integrates a fixed-frequency current-mode controller with a built-in 700 V MOSFET, making it suitable for creating cost-effective power supplies. The device operates at selectable frequencies of 65 kHz, 100 kHz, or 130 kHz and features skip-cycle operation, which enhances efficiency at light loads by reducing acoustic noise. This part includes essential protections such as short-circuit detection and latched overvoltage protection when an auxiliary winding is used. It also incorporates a soft-start feature and frequency jittering to improve electromagnetic interference (EMI) performance. The NCP1012ST65T3G is available in a compact SOT-223 package and is capable of consuming less than 100 mW in standby mode when configured with an auxiliary winding. Typical applications include low power AC/DC adapters and auxiliary power supplies for various devices.

Datasheet Summary
Powered by GS/AI

The NCP1012ST65T3G is a monolithic offline switcher designed for low standby power applications. It integrates a fixed-frequency current-mode controller with a built-in 700 V MOSFET, making it suitable for creating cost-effective power supplies. The device operates at selectable frequencies of 65 kHz, 100 kHz, or 130 kHz and features skip-cycle operation, which enhances efficiency at light loads by reducing acoustic noise. This part includes essential protections such as short-circuit detection and latched overvoltage protection when an auxiliary winding is used. It also incorporates a soft-start feature and frequency jittering to improve electromagnetic interference (EMI) performance. The NCP1012ST65T3G is available in a compact SOT-223 package and is capable of consuming less than 100 mW in standby mode when configured with an auxiliary winding. Typical applications include low power AC/DC adapters and auxiliary power supplies for various devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012ST65T3G - 143453-NCP1012ST65T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012ST65T3G
143453-NCP1012ST65T3G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012ST65T3G 143453-NCP1012ST65T3G
Manufacturer: ON Semiconductor Win Source Part Number: 143453-NCP1012ST65T3 G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-223 Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 143453-NCP1012ST65T3G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223
Supply Voltage - Operating: 8.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1012ST65T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1012ST65T3G
AC DC Converters, Offline Switches NCP1012ST65T3G
Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1012ST65T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1012ST65T3G
PMIC - AC DC Converters, Offline Switchers NCP1012ST65T3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 143453-NCP1012ST65T3G NCP1012ST65T3G NCP1012ST65T3G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012ST65T3G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SOT-223 Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1352707-IDP2303AXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
AC DC Converters - LM35-10D0512-10 - 847220-LM35-10D0512-10 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
View Details