The MP163CGS-5-Z is a 700V, non-isolated offline regulator designed for low-power applications. It features primary-side constant voltage control and supports various topologies including buck, boost, buck-boost, and flyback. The device integrates a 700V MOSFET and a low-dropout regulator (LDO), making it suitable for dual output applications. It operates with less than 30mW of no-load power consumption and can deliver up to 4W of output power. The MP163CGS-5-Z includes several protection features such as thermal shutdown, under-voltage lockout (UVLO), overload protection (OLP), short-circuit protection (SCP), and open-loop protection. It is available in SOIC8-7B and SOIC16 packages, making it versatile for various design requirements. This product is particularly well-suited for use in home appliances, consumer electronics, and industrial controls.
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927667-MP163CGS-5-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 8-SOIC-7B
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 5.4V ~ 6V
Family Name: MP163
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-7B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC OFFLINE SWITCH MULT TOP 8SOIC
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 8-SOIC-7B
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 927667-MP163CGS-5-Z | MP163CGS-5-Z | MP163CGS-5-Z |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MP163CGS-5-Z | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC-7B | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |